Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
3,919
in stock
|
Buy Now | |
TE Store
from US$0.78
|
3,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
1,426
in stock
|
Buy Now | |
element14
from US$0.88
|
1,426
in stock
|
Buy Now | |
Electro Enterprises
from US$0.28
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 30µin |
---|---|
Contact Type | Socket |
Contact Size | 16 |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Test Current | 13A |
Circuit Application | Signal |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes. |
For Use With | G Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1500 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
TYPE VI SKT,MULTI-MATE,L.P. Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Gold Tin 250 VAC | Connector Contact | Part Number: 66594-4 | Internal Number: 66594-4 | TE Connectivity | TE Store |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Multimate Contact Socket Gold (30) 24 to 20 AWG Brass 16 Commercial | TE Connectivity 66594-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multimate Type VI Series |
RoHS: | Unknown |
Product Range | Multimate Type VI Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP G Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 66594-4?
Additional datasheets, footprints and schematics for 66594-4 are listed on our Part Details page. You can also find images and similar parts to 66594-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66594-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66594-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66594-4 fall under?
The 66594-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66594-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66594-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66594-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66594-4 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, element14 and Electro Enterprises have stock available or on a lead time for 66594-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66594-4 often in real-time on the comparison pages.
What if I can't find stock of 66594-4?
You can fill out our help required form which you can use to request a quote for 66594-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.