Contact Termination Area Plating Material | Tin |
---|---|
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Size | 16 |
Contact Type | Pin |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Accepts Wire Insulation Diameter Range | 1.1 – 1.8mm, .045 – .071in |
Test Current | 13A |
Color Code | Yellow |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Contact PIN Crimp ST Cable Mount Strip | Avnet Europe |
Connector, .062 Dia Pin Ass 3+ | Allied Electronics |
.062 DIA PIN ASS 3+ ROHS COMPLIANT: YES | Newark Electronics |
Where can I find additional details, specifications and documents for a 163085-1?
Additional datasheets, footprints and schematics for 163085-1 are listed on our Part Details page. You can also find images and similar parts to 163085-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163085-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163085-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163085-1 fall under?
The 163085-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163085-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163085-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 163085-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163085-1 have stock available?
Authorised distributors including Avnet Europe, Avnet America, Allied Electronics and Newark Electronics have stock available or on a lead time for 163085-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163085-1 often in real-time on the comparison pages.
What if I can't find stock of 163085-1?
You can fill out our help required form which you can use to request a quote for 163085-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.