Status: | Unknown |
---|---|
Series: | Multimate III+ Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
9,990
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
element14
from US$1.01
|
-
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
Farnell
from US$0.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Multimate III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Multimate III+ Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
MULTIMATE CONTACT AWG24-20 | TTI Europe |
Contact female crimp 24-20AWG Multimate | RS |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
AWG 24-20 Gold Plated Assembly | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Type III+ PCB Connector Contact, Female, Crimp, Gold Plating 24 - 20 AWG | TE Connectivity 1-163087-1 | RS Americas |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 1-163087-1?
Additional datasheets, footprints and schematics for 1-163087-1 are listed on our Part Details page. You can also find images and similar parts to 1-163087-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-163087-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-163087-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-163087-1 fall under?
The 1-163087-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-163087-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-163087-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-163087-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-163087-1 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-163087-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-163087-1 often in real-time on the comparison pages.
What if I can't find stock of 1-163087-1?
You can fill out our help required form which you can use to request a quote for 1-163087-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.