66108-4 Part Information

Details for 66108-4 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Base Material Brass
Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Underplating Material Nickel
Underplate Material Thickness 30µin, .76µm
Contact Termination Area Plating Thickness 50µin, 1.27µm
Contact Termination Area Plating Finish Matte
Contact Mating Area Plating Thickness .76µm, 30µin
Contact Type Socket
Contact Current Rating (Max) 13A
Contact Size 16
Contact Mating Area Plating Material Gold
Wire Size .12 – .2mm², 26 – 24AWG
Mating Pin Diameter 1.57mm, .062in
Accepts Wire Insulation Diameter Range .035 – .055in, .89 – 1.4mm
Test Current 13A
UL File Number E28476
VDE Tested Yes
Agency/Standard UL, CSA
Wire Insulation Support With
Circuit Application Power & Signal
Comment Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125].
For Use With CPC Connectors
Wire/Cable Type Discrete Wire
Packaging Method Reel
Packaging Quantity 4000
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Crimp
Operating Temperature Range -55 – 90°C, -67 – 194°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 5022
Global Product Line: 230
GPL Description: Industrial

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66108-4?

Additional datasheets, footprints and schematics for 66108-4 are listed in our Part Details tab. You can also find the 66108-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66108-4 in the Pricing & Inventory tab next to part details. You can view 66108-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66108-4 fall under?

The 66108-4 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66108-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66108-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 66108-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 66108-4 have stock available?

There is no stock from authorised distributors for 66108-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66108-4 often in real-time on the comparison pages.

What if I can't find stock of 66108-4?

You can fill out our help required form which you can use to request a quote for 66108-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 66108-4

Loading...
Loading Results for 66108-4
We use cookies to improve your experience. See our privacy policy.
Okay