Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.61
|
3,707
in stock
|
Buy Now | |
TE Store
from US$1.95
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$1.59
|
-
|
Buy Now | |
element14
from US$1.14
|
-
|
Buy Now | |
Farnell
from US$1.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin |
---|---|
Contact Type | Socket |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .89 – 1.4mm, .035 – .055in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 26 – 24AWG, .12 – .2mm² |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Loose Piece, Bag |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
062 SOC.ASS. TYP3+ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 163092-1 | Internal Number: 163092-1 | TE Connectivity | TE Store |
Crimp contact, socket, type III+, size16 | RS |
062 Soc.ass. Typ3+ Rohs Compliant: Yes |Amp Te Connectivity 163092-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Crimp contact, socket, type III+, size16 | TE Connectivity 163092-1 | RS Americas |
CONTACT, SOCKET, 26-24AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 163092-1?
Additional datasheets, footprints and schematics for 163092-1 are listed on our Part Details page. You can also find images and similar parts to 163092-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163092-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163092-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163092-1 fall under?
The 163092-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163092-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163092-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 163092-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163092-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 163092-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163092-1 often in real-time on the comparison pages.
What if I can't find stock of 163092-1?
You can fill out our help required form which you can use to request a quote for 163092-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.