Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
No stock
|
Buy Now | |
Boersig
from US$0.20
|
170,000
in stock
|
Buy Now | |
TE Store
from US$0.55
|
27,059
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
15,939
in stock
|
Buy Now | |
element14
from US$0.39
|
15,939
in stock
|
Buy Now | |
Farnell
from US$0.37
|
15,939
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
35,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | .078 – .098in, 2 – 2.5mm |
Wire Size | .75 – 1.5mm², 18 – 16AWG |
Test Current | 13A |
Color Code | Blue |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
.062 DIA PIN ASSY 3+ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Strip Pin And Socket Contacts & Type Iii & Emea | Part Number: 163081-8 | Internal Number: 163081-8 | TE Connectivity | TE Store |
Contact, Multimate, Type Iii+ Series, Pin, 18 Awg, 15 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 163081-8 | Newark Electronics |
CONTACT, PIN, AWG18.5-15.5 | element14 |
TE 163081-8 Multimate Type III+ Crimp Pin Size 16 1.6mm Tin 18-16AWG | Rapid Electronics |
TE Connectivity .062 DIA PIN ASSY 3+ Standard Circular C | Distrelec |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
1.57mm pin contact 18.5-15.5AWG typ 3 Sn | RS |
AMP Type Crimp 16-18 AWG Signal Pin Contact | Future Electronics |
Type III+ Crimp Pin Connector, Male, Crimp, Tin Plating 18 - 15 AWG | TE Connectivity 163081-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 15AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Gender | Plug |
Where can I find additional details, specifications and documents for a 163081-8?
Additional datasheets, footprints and schematics for 163081-8 are listed on our Part Details page. You can also find images and similar parts to 163081-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163081-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163081-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163081-8 fall under?
The 163081-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163081-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163081-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 163081-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163081-8 have stock available?
Authorised distributors including Boersig, TE Store, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 163081-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163081-8 often in real-time on the comparison pages.
What if I can't find stock of 163081-8?
You can fill out our help required form which you can use to request a quote for 163081-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.