Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$91.46
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$91.46
|
8
in stock
|
Buy Now |
Contact Termination Area Plating Material | Tin over Nickel |
---|---|
Contact Mating Area Plating Material | Nickel |
Contact Type | Pin |
Contact Size | 16 |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | .89 – 1.4mm, .035 – .055in |
Wire Size | 26 – 24AWG, .12 – .2mm² |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 200 |
Packaging Method | Bag, Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Where can I find additional details, specifications and documents for a 1-163090-0?
Additional datasheets, footprints and schematics for 1-163090-0 are listed on our Part Details page. You can also find images and similar parts to 1-163090-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-163090-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-163090-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-163090-0 fall under?
The 1-163090-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-163090-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-163090-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-163090-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-163090-0 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 1-163090-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-163090-0 often in real-time on the comparison pages.
What if I can't find stock of 1-163090-0?
You can fill out our help required form which you can use to request a quote for 1-163090-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.