Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
No stock
|
Buy Now | |
TTI Europe
from US$0.97
|
35,000
in stock
|
Buy Now | |
TE Store
from US$1.58
|
3,543
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
element14
from US$1.05
|
-
|
Buy Now | |
Boersig
from US$0.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin over Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Pin |
Contact Mating Area Plating Material | Precious Metal |
Contact Base Material | Brass |
Contact Size | 16 |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Accepts Wire Insulation Diameter Range | .043 – .071in, 1.1 – 1.8mm |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
MULTIMATE CONT. MALE AWG24-20 | TTI Europe |
SPEC. PLATED Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Tin With | Connector Contact | Part Number: 1-163085-1 | Internal Number: 1-163085-1 | TE Connectivity | TE Store |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, Spec. Plated | TE Connectivity 1-163085-1 | RS Americas |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | Multimate III+ Series |
RoHS: | Unknown |
Product Range | Multimate III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Multimate III+ Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-163085-1?
Additional datasheets, footprints and schematics for 1-163085-1 are listed on our Part Details page. You can also find images and similar parts to 1-163085-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-163085-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-163085-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-163085-1 fall under?
The 1-163085-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-163085-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-163085-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-163085-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-163085-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-163085-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-163085-1 often in real-time on the comparison pages.
What if I can't find stock of 1-163085-1?
You can fill out our help required form which you can use to request a quote for 1-163085-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.