Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.59
|
1,200
in stock
|
Buy Now | |
TE Store
from US$1.15
|
3,428
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
1,200
in stock
|
Buy Now | |
Farnell
from US$0.98
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.83
|
150
in stock
|
Buy Now | |
Conrad
from US$1.42
|
14
in stock
|
Buy Now | |
Boersig
from US$0.69
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Contact Size | 16 |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | .76µm, 30µin |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Box, Loose Piece |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ SKT,18-16,TIN,SMPACK Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 18 – 16 AWG Socket Tin Size 16 | Connector Contact | Part Number: 2-66101-0 | Internal Number: 2-66101-0 | 18 – 16 AWG | TE Connectivity | TE Store |
Standard Circular Contacts Iii+ Skt 18-16 Tin |Amp Te Connectivity 2-66101-0 | Newark Electronics |
Standard Circular Contacts III+ SKT 18-16 TIN | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ SKT18-16TINSMPACK | Distrelec |
Circular Contacts, Standard, 18-16AWG, Female, Crimp, Tin, Mate-N-Lok Series | TE Connectivity 2-66101-0 | RS Americas |
Additional technical information: Connector & contact connection to: Wires and cablesContact alignment: Straightcontact size: 16contact nominal current (max.): 13 AContact type: Plug basesuitable pin diameter: 1.57 mmfor use with: CPC connector, G-series connector, M-series connector | Conrad |
MultiMate Type III+ Crimp 18-16 AWG Tin Contact Socket with Insulation | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-66101-0?
Additional datasheets, footprints and schematics for 2-66101-0 are listed on our Part Details page. You can also find images and similar parts to 2-66101-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-66101-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-66101-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-66101-0 fall under?
The 2-66101-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-66101-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-66101-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-66101-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-66101-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-66101-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-66101-0 often in real-time on the comparison pages.
What if I can't find stock of 2-66101-0?
You can fill out our help required form which you can use to request a quote for 2-66101-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.