Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
No stock
|
Buy Now | |
Boersig
from US$0.65
|
46,921
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
6,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
6,081
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
1,918
in stock
|
Buy Now | |
element14
from US$0.95
|
1,916
in stock
|
Buy Now | |
Farnell
from US$1.03
|
1,916
in stock
|
Buy Now | |
Distrelec
from US$1.10
|
1,247
in stock
|
Buy Now | |
Conrad
from US$1.42
|
187
in stock
|
Buy Now | |
RS Americas
from US$1.08
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$1.36
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,600
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
TE Store
from US$1.52
|
-
|
Buy Now |
Contact Mating Area Plating Material | Tin |
---|---|
Contact Base Material | Brass |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Wire Size | .2 – .5mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .0433 – .07in, 1.1 – 1.8mm |
Test Current | 13A |
Color Code | Yellow |
Agency/Standard | UL |
UL File Number | E28476 |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Standard Circular Contacts 062 SOC.ASS. TYP3+ | Rapid Electronics |
AMP Type Crimp 20-24 AWG Stamped Socket Contact | Future Electronics |
Contact, Crimp, Socket, 24-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 24-20 AWG, CRIMP | element14 |
TE Connectivity Crimp Contact, Female, Stamped, 24 ... 20AWG | Distrelec |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions. They offer an outstanding price-performance ratio. | Conrad |
Connector, 062 Soc.Ass. Typ3+ | TE Connectivity 163088-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
HD female crimp contact,0.3-0.56sq.mm | RS |
062 SOC.ASS. TYP3+ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 163088-1 | Internal Number: 163088-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Type III+ Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Wire Area Size Max | 0.6mm² |
Wire Area Size Min | 0.2mm² |
Where can I find additional details, specifications and documents for a 163088-1?
Additional datasheets, footprints and schematics for 163088-1 are listed on our Part Details page. You can also find images and similar parts to 163088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163088-1 fall under?
The 163088-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163088-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 163088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163088-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Future Electronics and Newark Electronics have stock available or on a lead time for 163088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163088-1 often in real-time on the comparison pages.
What if I can't find stock of 163088-1?
You can fill out our help required form which you can use to request a quote for 163088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.