Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
1,822
in stock
|
Buy Now | |
Powell Electronics
from US$0.36
|
173,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
32,000
in stock
|
Buy Now | |
TE Store
from US$0.53
|
12,420
in stock
|
Buy Now | |
element14
from US$0.36
|
5,329
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
3,997
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, .76µm |
Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | M Series Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Wire strip length-- 3.96 [.156] for all wire sizes. |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Ii+ Pin, 18-16,tin Strip |Amp Te Connectivity 1-66098-9 | Newark Electronics |
II+ PIN, 18-16,TIN STRIP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Snap-In Pin Tin With | Connector Contact | Part Number: 1-66098-9 | Internal Number: 1-66098-9 | TE Connectivity | TE Store |
CONTACT, PIN, 16-14 AWG, CRIMP | element14 |
Connector, Ii+ Pin, 18-16,Tin Strip | TE Connectivity 1-66098-9 | RS Americas |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-66098-9?
Additional datasheets, footprints and schematics for 1-66098-9 are listed on our Part Details page. You can also find images and similar parts to 1-66098-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66098-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66098-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66098-9 fall under?
The 1-66098-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66098-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66098-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66098-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66098-9 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, TE Store, element14 and RS Americas have stock available or on a lead time for 1-66098-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66098-9 often in real-time on the comparison pages.
What if I can't find stock of 1-66098-9?
You can fill out our help required form which you can use to request a quote for 1-66098-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.