Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Precious Metal |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Size | 16 |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Termination Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 10µin, .25µm |
Contact Base Material | Brass |
Contact Current Rating (Max) | 13A |
Wire Size | .2 – .6mm², 24 – 20AWG |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 100 |
Packaging Method | Box, Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
III+ PIN,24-20,30AU>10,SMPACK Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Gold Contact Size: Size 16 Wire Size: 24 – 20 AWG Pin Precious Metal Gold Size 16 | Connector Contact | Part Number: 1-66103-4 | Internal Number: 1-66103-4 | 24 – 20 AWG | TE Connectivity | TE Store |
Connector, III+ Pin,24-20,30Au>10,Smpack | TE Connectivity 1-66103-4 | RS Americas |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
III+ PIN,24-20,30AU>10,SMPACK | Farnell |
Where can I find additional details, specifications and documents for a 1-66103-4?
Additional datasheets, footprints and schematics for 1-66103-4 are listed on our Part Details page. You can also find images and similar parts to 1-66103-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66103-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66103-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66103-4 fall under?
The 1-66103-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66103-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66103-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66103-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66103-4 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-66103-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66103-4 often in real-time on the comparison pages.
What if I can't find stock of 1-66103-4?
You can fill out our help required form which you can use to request a quote for 1-66103-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.