Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Wire Size | 18 – 16AWG, .8 – 1.4mm² |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | M Series Connectors |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes. |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 100 |
Packaging Method | Box, Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+ PIN,18-16,15AU/FL,SMPACK Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Snap-In Pin Gold Tin With | Connector Contact | Part Number: 1-66099-3 | Internal Number: 1-66099-3 | TE Connectivity | TE Store |
Rect Pwr Contact, Pin, Crimp, 16Awg | Newark Electronics |
Multimate Type III+ Series 18-16 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-66099-3?
Additional datasheets, footprints and schematics for 1-66099-3 are listed on our Part Details page. You can also find images and similar parts to 1-66099-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66099-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66099-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66099-3 fall under?
The 1-66099-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66099-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66099-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66099-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66099-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 1-66099-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66099-3 often in real-time on the comparison pages.
What if I can't find stock of 1-66099-3?
You can fill out our help required form which you can use to request a quote for 1-66099-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.