Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
4,525
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
30,901
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
30,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
30,285
in stock
|
Buy Now | |
element14
from US$0.36
|
3,033
in stock
|
Buy Now | |
Farnell
from US$0.37
|
3,033
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
2,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
872
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
854
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
616
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
199
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
TE Store
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Tin |
---|---|
Contact Type | Pin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Test Current | 13A |
Circuit Application | Signal |
For Use With | G Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes. |
Packaging Quantity | 1500 |
Packaging Method | Carton |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Standard Circular Contacts TYPE VI PIN CONT M-M | Rapid Electronics |
Contact, Pin, 20Awg, Crimp | Newark Electronics |
CONTACT PIN CRIMP 24-20AWG MULTIMATE | RS |
CONTACT, PIN, 20AWG, CRIMP | element14 |
Multimate Contact Pin Tin 24 to 20 AWG Brass 16 Commercial Crimp 13 A | TE Connectivity 66593-1 | RS Americas |
Contact | Transfer Multisort Elektronik |
TYPE VI PIN CONTM-MATELP | Heilind Electronics |
TE Connectivity - AMP Power Contact TYPE VI PIN CONTM-MATELP | Distrelec |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TYPE VI PIN CONT,M-MATE,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Tin 250 VAC | Connector Contact | Part Number: 66593-1 | Internal Number: 66593-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Type VI Series |
RoHS: | Unknown |
Product Range | Type VI Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Type VI G Series Connectors |
Where can I find additional details, specifications and documents for a 66593-1?
Additional datasheets, footprints and schematics for 66593-1 are listed on our Part Details page. You can also find images and similar parts to 66593-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66593-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66593-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66593-1 fall under?
The 66593-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66593-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66593-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66593-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66593-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, RS and element14 have stock available or on a lead time for 66593-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66593-1 often in real-time on the comparison pages.
What if I can't find stock of 66593-1?
You can fill out our help required form which you can use to request a quote for 66593-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.