Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3243199000,
0-0066098-7, 422915-000, LTRW-AMP-66098-7 |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
6,518
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
11,952
in stock
|
Buy Now | |
element14
from US$0.41
|
11,952
in stock
|
Buy Now | |
TE Store
from US$0.60
|
4,086
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 13A |
Contact Type | Pin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Termination Area Plating Finish | Bright |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin-Lead |
Contact Size | 16 |
Wire Size | 18 – 16AWG, .8 – 1.4mm² |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Contact, Pin, 18-16Awg, Crimp | Newark Electronics |
CONTACT, PIN, 18-16AWG, CRIMP | element14 |
III+ PIN,18-16,TIN-LEAD,STRIP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin Tin-Lead With | Connector Contact | Part Number: 66098-7 | Internal Number: 66098-7 | Alias Number: 0-0066098-7 | TE Connectivity | TE Store |
18-16 AWG Bright Tin-Lead Brass Discrete Wire Crimp Pin Multimate Connector | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TYPE III CONTACTS STR, III+ PIN,18-16,TIN-LEAD, STRIP | TE Connectivity 66098-7 | RS Americas |
Crimp Pin Contact Brass 16 AWG - 18 AWG | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP G Series M Series & CPC Connectors |
Where can I find additional details, specifications and documents for a 66098-7?
Additional datasheets, footprints and schematics for 66098-7 are listed on our Part Details page. You can also find images and similar parts to 66098-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66098-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66098-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66098-7 fall under?
The 66098-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66098-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66098-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 66098-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66098-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 66098-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66098-7 often in real-time on the comparison pages.
What if I can't find stock of 66098-7?
You can fill out our help required form which you can use to request a quote for 66098-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.