Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.55
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
21,000
in stock
|
Buy Now | |
TE Store
from US$1.10
|
11,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.62
|
8,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Boersig
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Material | Tin-Lead |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Finish | Bright |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Size | 16 |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III SKT18-16TIN-LEADSTRIP | Heilind Electronics |
III+ SKT,18-16,TIN-LEAD,STRIP Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin-Lead With | Connector Contact | Part Number: 66100-2 | Internal Number: 66100-2 | TE Connectivity | TE Store |
Standard Circular Contacts Iii+ Skt 18-16 |Amp Te Connectivity 66100-2 | Newark Electronics |
Standard Circular Contacts III+ SKT 18-16 | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ SKT18-16TIN-LEADSTRIP | Distrelec |
CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP | Farnell |
Type III+ Series 1 Position Free Hanging Wire Range Signal Multimate Socket | Future Electronics |
Contact F Crimp ST Cable Mount Reel | Avnet America |
Multimate Contacts | RS Americas |
Where can I find additional details, specifications and documents for a 66100-2?
Additional datasheets, footprints and schematics for 66100-2 are listed on our Part Details page. You can also find images and similar parts to 66100-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66100-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66100-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66100-2 fall under?
The 66100-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66100-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66100-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66100-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66100-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 66100-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66100-2 often in real-time on the comparison pages.
What if I can't find stock of 66100-2?
You can fill out our help required form which you can use to request a quote for 66100-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.