Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0539662-2,
D99379-000 |
Prices starting from US$236.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$267.57
|
No stock
|
Buy Now | |
Rapid Electronics
from US$270.71
|
31
in stock
|
Buy Now | |
Distrelec
from US$257.00
|
28
in stock
|
Buy Now | |
TTI Europe
from US$252.86
|
3
in stock
|
Buy Now | |
Conrad
from US$401.06
|
2
in stock
|
Buy Now | |
element14
from US$271.21
|
-
|
Buy Now | |
Boersig
from US$236.71
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Tool Type | Ergocrimp Hand Tool Assembly or Die |
Die Sets Type | Removable/Interchangeable |
Certification | Upon Request for Fee |
Power Type | Manual |
Other Tools MATR SOLISTR 0 3-6 | Rapid Electronics |
TE Connectivity ERGOCRIMP Die Set for 0.3-6.6mm2 Solistr | Distrelec |
ERGOCRIMP DIE SOLISTRAND 0.4-6 | TTI Europe |
Additional technical information: Crimp form – wire crimp sleeve: Closed sleeve – W crimp connectionType of performance: Manualdie set type: Removable/replaceableTool bag: Commercial crimping tools | Conrad |
DIE SET W/ SCREW, SOLISTRAND | Farnell |
AMP539662-2 | Avnet America |
Where can I find additional details, specifications and documents for a 539662-2?
Additional datasheets, footprints and schematics for 539662-2 are listed on our Part Details page. You can also find images and similar parts to 539662-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 539662-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 539662-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 539662-2 fall under?
The 539662-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 539662-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 539662-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 539662-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 539662-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Conrad and element14 have stock available or on a lead time for 539662-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 539662-2 often in real-time on the comparison pages.
What if I can't find stock of 539662-2?
You can fill out our help required form which you can use to request a quote for 539662-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.