Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.28
|
2,085
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
2,085
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
2,085
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
2,085
in stock
|
Buy Now | |
Farnell
from US$0.36
|
1,750
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
TE Store
from US$0.58
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.503g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | 2.16mm, .085in |
Overall Length | 11.3mm, .4449in |
Stud Diameter | .093in, 2.36mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.04 – 2.61mm² |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Shape Description | RING-048 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #2, M2 |
Operating Temperature Range | 338°F, 170°C |
Terminals Term Solis R 16-14 2 |Amp Te Connectivity 328377 | Newark Electronics |
Terminals TERM SOLIS R 16-14 2 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 2.61mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 14-16AWG 11.3mm 4.57mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 16-14 2 | TE Connectivity 328377 | RS Americas |
Special Order: TERMINAL,SOLIS R 16-14 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.61 mm² Wire Size: 2050 – 5180 CMA Stud Size: #2 M2 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.61 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 328377 | Internal Number: 328377 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 328377?
Additional datasheets, footprints and schematics for 328377 are listed on our Part Details page. You can also find images and similar parts to 328377 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328377 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328377 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328377 fall under?
The 328377 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328377 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328377 you can contact the distributor directly for product support, shipping queries etc.
Is the 328377 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328377 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 328377.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328377 often in real-time on the comparison pages.
What if I can't find stock of 328377?
You can fill out our help required form which you can use to request a quote for 328377 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.