Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 14.58mm, .574in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .061in, 1.549mm |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 1000 |
Support Style | Non - Insulation Support |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
Solis R 22-16 8 Tin/Lead |Amp Te Connectivity 34108-2 | Newark Electronics |
Solis R 22-16 8 Tin/Lead | TE Connectivity 34108-2 | RS Americas |
Where can I find additional details, specifications and documents for a 34108-2?
Additional datasheets, footprints and schematics for 34108-2 are listed on our Part Details page. You can also find images and similar parts to 34108-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34108-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34108-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34108-2 fall under?
The 34108-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34108-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34108-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 34108-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34108-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 34108-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34108-2 often in real-time on the comparison pages.
What if I can't find stock of 34108-2?
You can fill out our help required form which you can use to request a quote for 34108-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.