Status: | Unknown |
---|---|
Series: | Solistrand |
RoHS: | Unknown |
Crimp Die Applications | PIDG & PLASTI-GRIP Terminals |
---|---|
For Use With | Tyco 169400 CERTI-LOK Hand Crimp Tool |
Product Range | Solistrand |
Crimp Application | Connectors |
External Width | 1556932mm |
Wire Area Size Max | 6.6mm² |
Wire Area Size Min | 0.25mm² |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 22AWG |
Wire Size SWG Max | 6 |
Wire Size SWG Min | 29 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
DIE SET, SOLISTRAND | Farnell |
Certi-Lok Die Rohs Compliant: No |Amp Te Connectivity 169409 | Newark Electronics |
Connector Accessories Crimp Tool Die Set | Avnet Abacus |
Where can I find additional details, specifications and documents for a 169409?
Additional datasheets, footprints and schematics for 169409 are listed on our Part Details page. You can also find images and similar parts to 169409 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 169409 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 169409 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 169409 fall under?
The 169409 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 169409 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 169409 you can contact the distributor directly for product support, shipping queries etc.
Is the 169409 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 169409 have stock available?
Authorised distributors including Farnell, Newark Electronics, Power and Signal Group, Boersig and Avnet Abacus have stock available or on a lead time for 169409.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 169409 often in real-time on the comparison pages.
What if I can't find stock of 169409?
You can fill out our help required form which you can use to request a quote for 169409 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.