Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$236.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$236.99
|
No stock
|
Buy Now | |
Powell Electronics
from US$283.02
|
12
in stock
|
Buy Now | |
element14
from US$256.84
|
11
in stock
|
Buy Now | |
Farnell
from US$238.75
|
11
in stock
|
Buy Now | |
TE Store
from US$269.00
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$362.94
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$256.25
|
4
in stock
|
Buy Now | |
Distrelec
from US$313.85
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$264.00
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$373.00
|
2
in stock
|
Buy Now | |
RS Americas
from US$261.75
|
1
in stock
|
Buy Now | |
Avnet America
from US$259.60
|
-
|
Buy Now | |
Boersig
from US$296.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Specification Type | TE Product Specification (114-), UL/CSA |
---|---|
Tool Grade | Commercial Crimp Tooling |
Power Type | Electric, Manual, Pneumatic, Battery |
Tool Type | Standard Die Envelope (SDE) Die Set |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Die Sets Type | Removable/Interchangeable |
Certification | Upon Request for Fee |
CRIMP TOOL DIES, 22-10AWG | element14 |
SOLISTRAND 10-22 DIE ASSY Tool Grade: Commercial Crimp Tooling Die Sets Type: Removable/Interchangeable Specification Type: UL/CSA TE Product Specification (114-) TE Certification: Upon Request for Fee Power Technology Type: Battery Electric Pneumatic Manual Commercial Crimp Tooling Removable/Interchangeable UL/CSA Upon Request for Fee | Hand Crimping Tool | Part Number: 58545-1 | Internal Number: 58545-1 | TE Connectivity | TE Store |
Punches&Dies DIE ASSY 10-22 AWG SOLISTRAND | Rapid Electronics |
Crimp Tool Dies, 22-10Awg Rohs Compliant: Na |Amp Te Connectivity 58545-1 | Newark Electronics |
TE Connectivity PRO-CRIMPER III SDE Die Assembly Die Set | Distrelec |
SOLISTRAND 10-22 DIE ASSY | Heilind Electronics |
PRO-CRIMPER III SDE Die Assembly, Die Set, Uninsulated Terminals, 22-10 AWG | TE Connectivity 58545-1 | RS Americas |
AMP,DIESETONLY,UNINSULATEDTERMINALS | RS |
Connector Accessories Die Set | Avnet America |
Where can I find additional details, specifications and documents for a 58545-1?
Additional datasheets, footprints and schematics for 58545-1 are listed on our Part Details page. You can also find images and similar parts to 58545-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58545-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58545-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58545-1 fall under?
The 58545-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58545-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58545-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58545-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58545-1 have stock available?
Authorised distributors including Powell Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 58545-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58545-1 often in real-time on the comparison pages.
What if I can't find stock of 58545-1?
You can fill out our help required form which you can use to request a quote for 58545-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.