Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0049935-0,
138872-000 |
Prices starting from US$544.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,029.15
|
No stock
|
Buy Now | |
Distrelec
from US$1,092.63
|
540
in stock
|
Buy Now | |
Powell Electronics
from US$755.78
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$809.90
|
27
in stock
|
Buy Now | |
element14
from US$917.98
|
27
in stock
|
Buy Now | |
RS Americas
from US$945.12
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$1,052.87
|
6
in stock
|
Buy Now | |
Boersig
from US$1,017.16
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$930.44
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$930.44
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
1
in stock
|
Buy Now | |
Future Electronics
from US$762.06
|
-
|
Buy Now | |
Avnet America
from US$746.59
|
-
|
Buy Now | |
Carlton-Bates
from US$544.05
|
-
|
Buy Now | |
TTI Europe
from US$732.34
|
-
|
Buy Now | |
TE Store
from US$868.66
|
-
|
Buy Now | |
Sager
from US$703.00
|
-
|
Buy Now | |
Farnell
from US$1,226.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Specification Type | TE Product Specification (114-), MIL Spec, UL/CSA |
Power Type | Manual, Battery |
Certification | Yes – Certificate Included |
Tool Grade | Premium Crimp Tooling |
Tool Type | Double Action Hand Tool |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
TE Connectivity Punches & Dies CIRCLIP | Distrelec |
Tool, Hand Crimp | Newark Electronics |
CRIMP TOOL, HAND-HELD, RATCHET | element14 |
Solistrand Double-Action Ratchet Crimping Tool, 22-10 AWG, CERTI-CRIMP Series | TE Connectivity 49935 | RS Americas |
Punches & Dies CIRCLIP | Rapid Electronics |
DAHT SOLIS 22-10 | Heilind Electronics |
Ratchet for SOLISTRAND, STRATO-THERM 12AWG to 10AWG/16AWG to 14AWG Terminals & Splices | Avnet Abacus |
Crimp Tool 22-10AWG Solistrand | RS |
Hand Crimp Tool, 11.00 in., 16-14 AWG, Standard Handle, Die Set | Carlton-Bates |
DAHT SOLISTRAND TERM. & SPLICE | TTI Europe |
DAHT SOLIS 22-10 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) UL/CSA MIL Spec TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool TE Product Specification (114-) | Hand Crimping Tool | Part Number: 49935 | Internal Number: 49935 | Alias Number: 138872-000 | TE Connectivity | TE Store |
Crimpers / Crimping Tools CRIMP HND TOOL W/DIE 22-10 AWG | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP SOLISTRAND STRATO-THERM 22-16AWG Terminals & Splices |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 49935?
Additional datasheets, footprints and schematics for 49935 are listed on our Part Details page. You can also find images and similar parts to 49935 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 49935 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 49935 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 49935 fall under?
The 49935 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 49935 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 49935 you can contact the distributor directly for product support, shipping queries etc.
Is the 49935 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 49935 have stock available?
Authorised distributors including Distrelec, Powell Electronics, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 49935.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 49935 often in real-time on the comparison pages.
What if I can't find stock of 49935?
You can fill out our help required form which you can use to request a quote for 49935 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.