Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$257.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$321.23
|
1
in stock
|
Buy Now | |
Powell Electronics
from US$257.25
|
22
in stock
|
Buy Now | |
element14
from US$349.24
|
7
in stock
|
Buy Now | |
Farnell
from US$299.05
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$282.87
|
6
in stock
|
Buy Now | |
TE Store
from US$289.00
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$465.00
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$342.00
|
1
in stock
|
Buy Now | |
Future Electronics
from US$283.11
|
-
|
Buy Now | |
Avnet America
from US$427.04
|
-
|
Buy Now | |
RS Americas
from US$343.62
|
-
|
Buy Now | |
Boersig
from US$370.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Specification Type | TE Product Specification (114-), UL/CSA |
---|---|
Tool Grade | Commercial Crimp Tooling |
Power Type | Electric, Manual, Battery |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Die Sets Type | Removable/Interchangeable |
Certification | Upon Request for Fee |
Tool Type | PRO-CRIMPER Hand Tool |
CRIMP TOOL, RATCHET, 22-8AWG | element14 |
Tools, Hand Crimp | Newark Electronics |
PC 22-10 SOLISSPICE SPL I SHT Tool Grade: Commercial Crimp Tooling Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) UL/CSA TE Certification: Upon Request for Fee Power Technology Type: Battery Manual Electric Commercial Crimp Tooling Removable/Interchangeable Upon Request for Fee | Hand Crimping Tool | Part Number: 58546-1 | Internal Number: 58546-1 | TE Connectivity | TE Store |
Crimp tool and die PC22-10 SOLISSPICE | RS |
PC 22-10 SOLISSPICE SPL I SHT | Heilind Electronics |
Pro-Crimper III Hand Tool for use with Die Assemblies 58545-[ ] | Future Electronics |
Hand Tool Assembly And Die Assembly, Pro-Crimper Assy, 22-10 Solistrand | Avnet America |
PC 22-10 SOLISSPICE SPL I SHT | TE Connectivity 58546-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 585 |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP SOLISTRAND 22-10AWG Terminals and Splices |
Product Range | Te Connectivity / Amp 585 |
Crimp Size | 22AWG to 10AWG |
Crimp Tool | Hand Crimper III |
Where can I find additional details, specifications and documents for a 58546-1?
Additional datasheets, footprints and schematics for 58546-1 are listed on our Part Details page. You can also find images and similar parts to 58546-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58546-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58546-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58546-1 fall under?
The 58546-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58546-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58546-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58546-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58546-1 have stock available?
Authorised distributors including Powell Electronics, element14, Farnell, Newark Electronics and TE Store have stock available or on a lead time for 58546-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58546-1 often in real-time on the comparison pages.
What if I can't find stock of 58546-1?
You can fill out our help required form which you can use to request a quote for 58546-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.