Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
1,588
in stock
|
Buy Now | |
TE Store
from US$0.30
|
12,152
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,588
in stock
|
Buy Now | |
element14
from US$0.18
|
1,588
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
1,291
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
691
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .677g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .53in, 13.47mm |
Stud Diameter | 3.68mm, .145in |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .03in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | SPADE-023 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Stud Size | M3.5, #6 |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
SOLIS SPD 22-16COMM 22-18MIL 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 36195 | Internal Number: 36195 | TE Connectivity | TE Store |
Terminal, Fork Tongue, #6, 16Awg | Newark Electronics |
TERMINAL, FORK TONGUE, #6, 16AWG | element14 |
TE 36195 Solistrand Terminal Spade M3.5 Stud Tin 22-16AWG | Rapid Electronics |
Spade Tongue Terminal 16-22AWG 13.46mm 7.54mm Tin Loose Piece | Avnet America |
SOLIS SPD 22-16COMM 22-18MIL 6 | TE Connectivity 36195 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 36195?
Additional datasheets, footprints and schematics for 36195 are listed on our Part Details page. You can also find images and similar parts to 36195 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36195 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36195 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36195 fall under?
The 36195 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36195 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36195 you can contact the distributor directly for product support, shipping queries etc.
Is the 36195 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36195 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 36195.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36195 often in real-time on the comparison pages.
What if I can't find stock of 36195?
You can fill out our help required form which you can use to request a quote for 36195 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.