Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Barrel Inside Diameter | .129in, 3.277mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | .777in, 19.74mm |
Tongue Thickness | .99mm, .039in |
Stud Diameter | 4.17mm, .164in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | SPADE-030 |
Operating Temperature Range | 338°F, 170°C |
Solis Spr Spade 12-10 10 Rohs Compliant: Yes |Amp Te Connectivity 53836-1 | Newark Electronics |
Spring Spade Terminal 10-12AWG 19.74mm 7.92mm Tin Loose Piece | Avnet America |
Solis Spr Spade 12-10 10 | TE Connectivity 53836-1 | RS Americas |
Where can I find additional details, specifications and documents for a 53836-1?
Additional datasheets, footprints and schematics for 53836-1 are listed on our Part Details page. You can also find images and similar parts to 53836-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53836-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53836-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53836-1 fall under?
The 53836-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53836-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53836-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53836-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53836-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 53836-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53836-1 often in real-time on the comparison pages.
What if I can't find stock of 53836-1?
You can fill out our help required form which you can use to request a quote for 53836-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.