Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
5,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
5,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
5,500
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
5,500
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
TE Store
from US$0.53
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.072g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 5mm, .197in |
Overall Length | 21.41mm, .841in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-089 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminals Terminal Rect Sz 10 |Amp Te Connectivity 321558 | Newark Electronics |
Terminals TERMINAL RECT SZ 10 | Rapid Electronics |
TE Connectivity TERMINAL SOLIS RECT 12-10 10 Terminals T | Distrelec |
Rectangular Tongue Terminal 10-12AWG 21.41mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Rect 12-10 10 | TE Connectivity 321558 | RS Americas |
Special Order: TERMINAL,SOLIS RECT 12-10 10 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Rectangular Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 321558 | Internal Number: 321558 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 321558?
Additional datasheets, footprints and schematics for 321558 are listed on our Part Details page. You can also find images and similar parts to 321558 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321558 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321558 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321558 fall under?
The 321558 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321558 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321558 you can contact the distributor directly for product support, shipping queries etc.
Is the 321558 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321558 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 321558.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321558 often in real-time on the comparison pages.
What if I can't find stock of 321558?
You can fill out our help required form which you can use to request a quote for 321558 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.