Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
3,110
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
100,040
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
20,008
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
8,602
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,110
in stock
|
Buy Now | |
element14
from US$0.21
|
3,110
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
2,434
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
2,434
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
2,434
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Stud Diameter | 9.53mm, .375in |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Barrel Inside Diameter | .085in, 2.16mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 25.27mm, .995in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | 3/8 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 16-14 3/8 | Heilind Electronics |
Ring Tongue Terminal 14-16AWG 25.27mm 13.49mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, 3/8", 14Awg | Newark Electronics |
TERMINAL, RING TONGUE, 3/8", 14AWG | element14 |
Terminals RNG TONGUE 16-14 3/8 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 16-14 3/8 | Distrelec |
SOLISTRAND TERM 26-4, TERMINAL, SOLIS R 16-14 3/8 | TE Connectivity 34126 | RS Americas |
TERMINAL,SOLIS R 16-14 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 34126?
Additional datasheets, footprints and schematics for 34126 are listed on our Part Details page. You can also find images and similar parts to 34126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34126 fall under?
The 34126 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34126 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34126 you can contact the distributor directly for product support, shipping queries etc.
Is the 34126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34126 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Newark Electronics and element14 have stock available or on a lead time for 34126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34126 often in real-time on the comparison pages.
What if I can't find stock of 34126?
You can fill out our help required form which you can use to request a quote for 34126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.