Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Specification Type | TE Product Specification (114-), MIL Spec |
---|---|
Power Type | Electric, Manual, Battery |
Certification | Yes – Certificate Included |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Tool Grade | Premium Crimp Tooling |
Dies Solis 16-14 Die Set |Amp Te Connectivity 47813 | Newark Electronics |
Dies For Hydraulic Tooling | Avnet America |
Tooling, Die Solis 69365 16-14 | TE Connectivity 47813 | RS Americas |
Where can I find additional details, specifications and documents for a 47813?
Additional datasheets, footprints and schematics for 47813 are listed on our Part Details page. You can also find images and similar parts to 47813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47813 fall under?
The 47813 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 47813 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47813 you can contact the distributor directly for product support, shipping queries etc.
Is the 47813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47813 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 47813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47813 often in real-time on the comparison pages.
What if I can't find stock of 47813?
You can fill out our help required form which you can use to request a quote for 47813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.