Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
6,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
23,598
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
20,920
in stock
|
Buy Now | |
Boersig
from US$0.18
|
16,340
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
16,152
in stock
|
Buy Now | |
Powell Electronics
from US$0.19
|
12,746
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
7,578
in stock
|
Buy Now | |
TE Store
from US$0.35
|
6,272
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
5,841
in stock
|
Buy Now | |
element14
from US$0.17
|
5,841
in stock
|
Buy Now | |
Farnell
from US$0.20
|
5,841
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
5,838
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
5,021
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
3,230
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
2,678
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
863
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | .061in, 1.549mm |
Stud Diameter | .25in, 6.35mm |
Overall Length | .856in, 21.74mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | 1/4, M6 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
SOLIS R 22-16COMM 22-18MIL 1/4 | Heilind Electronics |
Terminal Ring Tongue 22-16AWG Stud Sz 1/4 | TE Connectivity 34113 | RS Americas |
Ring terminal, SOLISTRAND, M6, 22-16 AWG | RS |
SOLIS R 22-16COMM 22-18MIL 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34113 | Internal Number: 34113 | Alias Number: H675 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/4", 16Awg | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 16AWG | element14 |
Ring Tongue Terminal 16-22AWG 21.74mm 11.91mm Tin Loose Piece | Avnet America |
TE Connectivity SOLIS R 22-16COMM 22-18MIL 1/4 Ring Term | Distrelec |
Tip: ring | Transfer Multisort Elektronik |
Solistrand 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring | Carlton-Bates |
Terminals RNG TONGUE 22-16 1/4 | Sager |
SOLIS R 22-16COMM 22-18MIL 1-4 | Power and Signal Group |
Ring Terminal 16-22AWG 6.35mm Stud Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 34113?
Additional datasheets, footprints and schematics for 34113 are listed on our Part Details page. You can also find images and similar parts to 34113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34113 fall under?
The 34113 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34113 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34113 you can contact the distributor directly for product support, shipping queries etc.
Is the 34113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34113 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Boersig, Heilind Electronics and Powell Electronics have stock available or on a lead time for 34113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34113 often in real-time on the comparison pages.
What if I can't find stock of 34113?
You can fill out our help required form which you can use to request a quote for 34113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.