Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.77
|
No stock
|
Buy Now | |
Powell Electronics
from US$1.17
|
5,273
in stock
|
Buy Now | |
TE Store
from US$1.13
|
562
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now | |
Boersig
from US$0.84
|
-
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Plating Thickness | 2.54µm, 100µin |
Splice Features | Sight Hole |
Splice Material | Copper |
Number of Serrations | 16 |
Contact Plating Thickness | 2.54µm, 100µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 14.402mm, .567in |
Barrel Inside Diameter | .085in, 2.16mm |
Outside Diameter | .165in, 4.19mm |
Inside Diameter (Recovered) | .085in, 2.159mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Material Thickness | .033in, .84mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Wire/Cable Type | Copper |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Accessory Type | Splice |
Discrete Wire Type | Solid or Stranded |
Operating Temperature Range | 170°C, 338°F |
High Temperature Rating | 170°C, 338°F |
SPLICE,SOLIS BUTT 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 8-330368-1 | Internal Number: 8-330368-1 | TE Connectivity | TE Store |
Terminals Splice Solis Butt 16 Rohs Compliant: Yes |Amp Te Connectivity 8-330368-1 | Newark Electronics |
Splice Terminal 14-16AWG 14.4mm 4.19mm Tin Loose Piece | Avnet America |
SOLISTRAND SPLICE, SOLIS BUTT 16-14 | TE Connectivity 8-330368-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-330368-1?
Additional datasheets, footprints and schematics for 8-330368-1 are listed on our Part Details page. You can also find images and similar parts to 8-330368-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-330368-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-330368-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-330368-1 fall under?
The 8-330368-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-330368-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-330368-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-330368-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-330368-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-330368-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-330368-1 often in real-time on the comparison pages.
What if I can't find stock of 8-330368-1?
You can fill out our help required form which you can use to request a quote for 8-330368-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.