Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
TE Store
from US$0.41
|
38,016
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 2.55mm, .1in |
Stud Diameter | .094in, 2.39mm |
Overall Length | .492in, 12.5mm |
Wire Size | 22 – 18AWG, .3 – 1.42mm², 509 – 3260CMA |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Insulated | No |
Support Style | Non - Insulation Support |
Stud Size | M3 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
SOLIS RING UL.JIS.CSA(22-18) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3 Closed Ring Tongue Terminal 22 – 18 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 170720-1 | Internal Number: 170720-1 | TE Connectivity | TE Store |
Solis Ring Ul.jis.csa(22-18) |Amp Te Connectivity 170720-1 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 12.5mm 5.5mm Tin Loose Piece | Avnet America |
TE Connectivity SOLIS RING UL.JIS.CSA(22-18) Terminals R | Distrelec |
Where can I find additional details, specifications and documents for a 170720-1?
Additional datasheets, footprints and schematics for 170720-1 are listed on our Part Details page. You can also find images and similar parts to 170720-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170720-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170720-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170720-1 fall under?
The 170720-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 170720-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170720-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170720-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170720-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 170720-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170720-1 often in real-time on the comparison pages.
What if I can't find stock of 170720-1?
You can fill out our help required form which you can use to request a quote for 170720-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.