Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
2,679
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
16,758
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
12,703
in stock
|
Buy Now | |
element14
from US$0.15
|
12,703
in stock
|
Buy Now | |
Electro Enterprises
from US$0.11
|
12,143
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
9,781
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
6,525
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
2,793
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
190
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
190
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Overall Length | .621in, 15.77mm |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | 1.549mm, .061in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #10 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
SOLIS R 22-16COMM 22-18MIL 10 | Heilind Electronics |
Terminal, Ring, #10 Stud, Crimp, 22-16Awg | Newark Electronics |
TERMINAL, RING, #10 STUD, CRIMP, 22-16AWG | element14 |
Terminal RING-048 Copper 22-16 AWG 10 SOLISTRAND 0.197 in. Tin | TE Connectivity 34112 | RS Americas |
Solistrand 22-16 AWG Non Insulated Copper Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring | Carlton-Bates |
Ring Tongue Terminal 16-22AWG 15.77mm 7.92mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 34112?
Additional datasheets, footprints and schematics for 34112 are listed on our Part Details page. You can also find images and similar parts to 34112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34112 fall under?
The 34112 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34112 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34112 you can contact the distributor directly for product support, shipping queries etc.
Is the 34112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34112 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Electro Enterprises have stock available or on a lead time for 34112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34112 often in real-time on the comparison pages.
What if I can't find stock of 34112?
You can fill out our help required form which you can use to request a quote for 34112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.