Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034119-0,
A65474-000 |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.10 |
16,900
|
Buy Now | |
Rapid Electronics | US$0.11 |
267,872
|
Buy Now | |
Chip One Stop | US$0.06 |
252,872
|
Buy Now | |
Heilind Electronics | US$0.10 |
21,030
|
Buy Now | |
TTI Europe | US$0.07 |
11,400
|
Buy Now | |
Heilind Electronics Asia | US$0.10 |
4,907
|
Buy Now | |
Newark Electronics | US$0.08 |
3,867
|
Buy Now | |
element14 | US$0.08 |
3,867
|
Buy Now | |
Farnell | US$0.11 |
3,867
|
Buy Now | |
Electro Enterprises | US$0.06 |
649
|
Buy Now | |
Future Electronics | US$0.06 |
-
|
Buy Now | |
RS Americas | US$2.80 |
-
|
Buy Now | |
Avnet Asia | US$0.08 |
-
|
Buy Now | |
Boersig | US$0.08 |
-
|
Buy Now | |
Distrelec | US$0.10 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .112in, 2.84mm |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Barrel Inside Diameter | .085in, 2.16mm |
Overall Length | .48in, 12.19mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Stud Size | M2.5, #4 |
Sealable | No |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TE 34119 Solistrand Terminal Ring M2.5 Stud Tin 16AWG | Rapid Electronics |
TERMINAL,SOLIS R 16-14 4 | Heilind Electronics |
RING TERMINAL,SOLISTRAND, M2.5,16-14 AWG | RS |
Terminal, Ring Tongue, #4, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #4, CRIMP | element14 |
Ring Tongue Terminal 14-16AWG 12.2mm 6.4mm Tin Loose Piece | Avnet Asia |
TE Connectivity TERMINAL SOLIS R 16-14 4 Terminals SOLDE | Distrelec |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud Size | #4 |
Where can I find additional details, specifications and documents for a 34119?
Additional datasheets, footprints and schematics for 34119 are listed on our Part Details page. You can also find images and similar parts to 34119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34119 fall under?
The 34119 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34119 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34119 you can contact the distributor directly for product support, shipping queries etc.
Is the 34119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34119 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, RS and TTI Europe have stock available or on a lead time for 34119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34119 often in real-time on the comparison pages.
What if I can't find stock of 34119?
You can fill out our help required form which you can use to request a quote for 34119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.