Prices starting from US$0.34
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.05 |
329
|
Buy Now | |
Heilind Electronics | US$0.86 |
12,376
|
Buy Now | |
TE Store | US$1.17 |
5,014
|
Buy Now | |
Farnell | US$0.55 |
4,350
|
Buy Now | |
Heilind Electronics Asia | US$0.86 |
2,261
|
Buy Now | |
Avnet America | US$0.34 |
500
|
Buy Now | |
Newark Electronics | US$0.91 |
85
|
Buy Now | |
Rapid Electronics | US$0.96 |
85
|
Buy Now | |
Chip One Stop | US$0.95 |
85
|
Buy Now | |
Future Electronics | US$0.54 |
-
|
Buy Now | |
RS Americas | US$0.80 |
-
|
Buy Now | |
element14 | US$0.61 |
-
|
Buy Now | |
Boersig | US$0.67 |
-
|
Buy Now | |
Distrelec | US$0.78 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 3.909g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 32.28mm, 1.269in |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Stud Diameter | .515in, 13.081mm |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .105in, 2.67mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | No |
Shape Description | RING-048 |
Stud Size | M12, 1/2 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 16-14HD 1/2 | Heilind Electronics |
TERMINAL,SOLIS R 16-14HD 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M12 1/2 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 321165 | Internal Number: 321165 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, 1/2", 14AWG | Farnell |
Ring Tongue Terminal 14-16AWG 32.28mm 19.05mm Tin Loose Piece | Avnet America |
Ring terminal,SOLISTRAND, M12, 16-14 AWG | RS |
Terminals Terminal Solis R 16- Rohs Compliant: Yes |Amp Te Connectivity 321165 | Newark Electronics |
Terminals TERMINAL SOLIS R 16- | Rapid Electronics |
TERMINAL | Future Electronics |
Ring terminal, SOLISTRAND, M12, 16-14 AWG | TE Connectivity 321165 | RS Americas |
TERMINAL, RING TONGUE, 1/2IN, CRIMP | element14 |
TE Connectivity - AMP Ring Terminal 2.62mm2 | Distrelec |
TERMINAL,SOLIS R 16-14HD 1-2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 321165?
Additional datasheets, footprints and schematics for 321165 are listed on our Part Details page. You can also find images and similar parts to 321165 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321165 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321165 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321165 fall under?
The 321165 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321165 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321165 you can contact the distributor directly for product support, shipping queries etc.
Is the 321165 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321165 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Farnell, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 321165.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321165 often in real-time on the comparison pages.
What if I can't find stock of 321165?
You can fill out our help required form which you can use to request a quote for 321165 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.