Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
269
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
19,541
in stock
|
Buy Now | |
Powell Electronics
from US$0.50
|
5,720
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
5,039
in stock
|
Buy Now | |
element14
from US$0.43
|
5,039
in stock
|
Buy Now | |
Farnell
from US$0.62
|
5,039
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
3,893
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
2,000
in stock
|
Buy Now | |
Electro Enterprises
from US$0.34
|
1,236
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
302
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
302
in stock
|
Buy Now | |
RS Americas
from US$43.70
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 2.794g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Military Part Class | Class II |
Overall Length | 1.27in, 32.28mm |
Tongue Thickness | .99mm, .04in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Barrel Inside Diameter | .129in, 3.277mm |
Stud Diameter | .515in, 13.08mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | RING-048 |
Stud Size | M12, 1/2 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 12-10 1/2 | Heilind Electronics |
Terminal, Ring Tongue, 1/2In, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, 1/2IN, CRIMP | element14 |
Terminals TERM. SOLIS R12-10 | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R 12-10 1/2 Terminals TER | Distrelec |
Ring terminal,SOLISTRAND, M12, 12-10 AWG | RS |
12-10 AWG M12 Straight Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 10-12AWG 32.28mm 19.05mm Tin Loose Piece | Avnet America |
TERMINAL,SOLIS R 12-10 1-2 | Power and Signal Group |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
CIRCLE LED BOARD, BBC MICRO | BIT BOARD |
---|---|
ACCESSORY TYPE | CIRCLE LED BOARD |
FOR USE WITH | BBC MICRO |
PRODUCT RANGE | ZIP SERIES |
SVHC | NO SVHC (15-JAN-2019) |
RoHS Compliant | YES |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Tester Audible Circuitracer Continuity 3 0 to 50 Ohms | Menda 35135 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resistance | 50ohm |
---|---|
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35135?
Additional datasheets, footprints and schematics for 35135 are listed on our Part Details page. You can also find images and similar parts to 35135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35135 fall under?
The 35135 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35135 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35135 you can contact the distributor directly for product support, shipping queries etc.
Is the 35135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35135 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 35135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35135 often in real-time on the comparison pages.
What if I can't find stock of 35135?
You can fill out our help required form which you can use to request a quote for 35135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.