Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0034138-0,
CM8395-000 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
10,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
250,480
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
95,279
in stock
|
Buy Now | |
TE Store
from US$0.15
|
84,317
in stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
76,106
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
56,624
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
41,747
in stock
|
Buy Now | |
Electro Enterprises
from US$0.12
|
19,510
in stock
|
Buy Now | |
Boersig
from US$0.10
|
18,835
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
17,599
in stock
|
Buy Now | |
element14
from US$0.10
|
17,599
in stock
|
Buy Now | |
Farnell
from US$0.10
|
17,599
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
14,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
9,975
in stock
|
Buy Now | |
Sager
from US$0.07
|
5,558
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
4,908
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
1,674
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,423
in stock
|
Buy Now | |
Carlton-Bates
from US$0.14
|
394
in stock
|
Buy Now | |
Conrad
from US$0.57
|
161
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
49
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Weight per Piece | 1.217g |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Barrel Inside Diameter | 3.28mm, .129in |
Overall Length | 8.71mm, .343in |
Material Thickness | 1.07mm, .042in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Outside Diameter | .226in, 5.74mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Splice Type | Parallel Splice |
Serrated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Wire/Cable Type | Copper |
Sealable | No |
Insulated | No |
Accessory Type | Splice |
Operating Temperature Range | 338°F, 170°C |
SPLICE,SOLIS PARA 12-10 | Heilind Electronics |
Parallel Wire Splice Connector Tin Plated 12 - 10 AWG, Solistrand Series | TE Connectivity 34138 | RS Americas |
SPLICE,SOLIS PARA 12-10 Splice Type: Parallel Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Parallel Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 34138 | Internal Number: 34138 | Alias Number: AMP-0-0034138-0 | TE Connectivity | TE Store |
Solistrand 12-10 AWG Copper Unsealed Closed Barrel Parallel Splice | Future Electronics |
Terminal, Parallel Splice, 12-10Awg | Newark Electronics |
TERMINAL, PARALLEL SPLICE, 12-10AWG | element14 |
SOL 12-10 BT-BT | TTI Europe |
Parallel splice, solistrand, 12-10 AWG | RS |
Terminals SPLICE 12-10 AWG | Sager |
Splice Terminal 10-12AWG 8.71mm 5.74mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP Butt Splice Connector, Tinned Copper, 5.74mm | Distrelec |
Tip: butt splice | Transfer Multisort Elektronik |
Parallel Splice Non-Insulated Solistrand Series | Carlton-Bates |
AWG (min.): 12 | Conrad |
TE 34138 Solistrand Parallel Splice Tin 12-10AWG | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Metric | 6.35mm |
---|---|
Blade Length | 5" |
Overall Length | 9.3" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 34138?
Additional datasheets, footprints and schematics for 34138 are listed on our Part Details page. You can also find images and similar parts to 34138 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34138 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34138 fall under?
The 34138 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34138 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34138 you can contact the distributor directly for product support, shipping queries etc.
Is the 34138 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34138 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, TE Store, Powell Electronics and Future Electronics have stock available or on a lead time for 34138.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34138 often in real-time on the comparison pages.
What if I can't find stock of 34138?
You can fill out our help required form which you can use to request a quote for 34138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.