Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
2,365
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,365
in stock
|
Buy Now | |
element14
from US$0.18
|
2,365
in stock
|
Buy Now | |
TE Store
from US$0.30
|
1,199
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
487
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
487
in stock
|
Buy Now | |
Carlton-Bates
from US$22.64
|
175
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
48
in stock
|
Buy Now | |
RS Americas
from US$2.66
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .414g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Tongue Thickness | .79mm, .03in |
Stud Diameter | 3.02mm, .119in |
Barrel Inside Diameter | .061in, 1.549mm |
Overall Length | 11.33mm, .45in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | RING-048 |
Sealable | No |
Stud Size | #4, M3 |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, #4, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #4, CRIMP | element14 |
SOLIS R 22-16 COMM 22-18 MIL 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3 #4 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 36467 | Internal Number: 36467 | TE Connectivity | TE Store |
TE Connectivity - AMP SOLIS R 22-16 COMM 22-18 MIL 4 | Distrelec |
Ring Tongue Terminal 16-22AWG 11.33mm 4.62mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 36467?
Additional datasheets, footprints and schematics for 36467 are listed on our Part Details page. You can also find images and similar parts to 36467 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36467 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36467 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36467 fall under?
The 36467 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36467 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36467 you can contact the distributor directly for product support, shipping queries etc.
Is the 36467 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36467 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 36467.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36467 often in real-time on the comparison pages.
What if I can't find stock of 36467?
You can fill out our help required form which you can use to request a quote for 36467 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.