Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
1,754
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
1,754
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
1,754
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
TE Store
from US$1.13
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Tab Thickness | .042in, 1.07mm |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Material Thickness | .039in, .991mm |
Tab Width | 22.12mm, .871in |
Wire Size | 12 – 10AWG, 3 – 6mm², 5180 – 13100CMA |
Overall Length | .871in, 22.12mm |
Barrel Inside Diameter | 3.28mm, .129in |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | TAB-001 |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Bullet Terminal | Without |
Operating Temperature Range | 338°F, 170°C |
Terminals TAB 12-10AWG | Rapid Electronics |
TE Connectivity TAB SOLIS 12-10 Terminals TAB 12-10AWG | Distrelec |
TERMINALS - PCB TERMINALS CONNECTORS | Farnell |
Tab,solis 12-10 Rohs Compliant: Yes |Amp Te Connectivity 322443 | Newark Electronics |
Spade Tongue Terminal 10-12AWG 22.12mm 5.74mm Tin Loose Piece | Avnet America |
Tab, Solis 12-10 | TE Connectivity 322443 | RS Americas |
Special Order: TAB,SOLIS 12-10 Crimp Wire Terminal Type: Tab Mating Tab Width: .871 in Mating Tab Width: 22.12 mm Mating Tab Thickness: 1.07 mm Mating Tab Thickness: .042 in Tab .871" 22.12 mm 1.07 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 322443 | Internal Number: 322443 | .871" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322443?
Additional datasheets, footprints and schematics for 322443 are listed on our Part Details page. You can also find images and similar parts to 322443 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322443 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322443 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322443 fall under?
The 322443 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 322443 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322443 you can contact the distributor directly for product support, shipping queries etc.
Is the 322443 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322443 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 322443.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322443 often in real-time on the comparison pages.
What if I can't find stock of 322443?
You can fill out our help required form which you can use to request a quote for 322443 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.