Plating Material | Gold |
---|---|
Weight per Piece | 1.059g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .63in, 16mm |
Barrel Inside Diameter | 3.277mm, .129in |
Stud Diameter | .119in, 3.02mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Package |
Wire/Cable Type | Copper |
Sealable | No |
Stud Size | #4 |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Non - Insulation Support |
Shape Description | RING-049 |
Operating Temperature Range | 500°F, 260°C |
Term, Rt, Solistrand, 12-10, #4, Au |Te Connectivity 2-322447-1 | Newark Electronics |
BODY BRAZED RING 12-10 4 | Avnet America |
Terminal, , Rt, Solistrand, 12-10, #4, Au | TE Connectivity 2-322447-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-322447-1?
Additional datasheets, footprints and schematics for 2-322447-1 are listed on our Part Details page. You can also find images and similar parts to 2-322447-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-322447-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-322447-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-322447-1 fall under?
The 2-322447-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-322447-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-322447-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-322447-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-322447-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-322447-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-322447-1 often in real-time on the comparison pages.
What if I can't find stock of 2-322447-1?
You can fill out our help required form which you can use to request a quote for 2-322447-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.