Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Sight Hole |
---|---|
Plating Thickness | 2.54µm, 100µin |
Plating Material | Tin |
Splice Material | Copper |
Number of Serrations | 16 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin, 2.54µm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Inside Diameter (Recovered) | .129in, 3.277mm |
Outside Diameter | 5.74mm, .226in |
Barrel Inside Diameter | .129in, 3.28mm |
Material Thickness | 1.07mm, .042in |
Overall Length | 14.402mm, .567in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Sealable | No |
Accessory Type | Splice |
Barrel Type | Closed Barrel |
Discrete Wire Type | Solid or Stranded |
Serrated | Yes |
Insulated | No |
Splice Type | Butt Splice |
Product Type | Splice |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
High Temperature Rating | 338°F, 170°C |
SPLICE,SOLIS BUTT 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 8-330369-2 | Internal Number: 8-330369-2 | TE Connectivity | TE Store |
Splice,solis Butt 12-10 Rohs Compliant: Yes |Amp Te Connectivity 8-330369-2 | Newark Electronics |
Solistrand 12-10 AWG Sight Hole Non-Insulated Butt Splice Connector | Future Electronics |
Splice Terminal 10-12AWG 14.4mm 5.74mm Tin Loose Piece | Avnet America |
Splice, Solis Butt 12-10 | TE Connectivity 8-330369-2 | RS Americas |
Where can I find additional details, specifications and documents for a 8-330369-2?
Additional datasheets, footprints and schematics for 8-330369-2 are listed on our Part Details page. You can also find images and similar parts to 8-330369-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-330369-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-330369-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-330369-2 fall under?
The 8-330369-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-330369-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-330369-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-330369-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-330369-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-330369-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-330369-2 often in real-time on the comparison pages.
What if I can't find stock of 8-330369-2?
You can fill out our help required form which you can use to request a quote for 8-330369-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.