Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.99
|
No stock
|
Buy Now | |
TE Store
from US$3.95
|
6,370
in stock
|
Buy Now | |
Heilind Electronics
from US$2.11
|
5,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
3,855
in stock
|
Buy Now | |
Rapid Electronics
from US$2.42
|
1,858
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.11
|
1,620
in stock
|
Buy Now | |
Distrelec
from US$2.16
|
1,500
in stock
|
Buy Now | |
element14
from US$1.75
|
980
in stock
|
Buy Now | |
Farnell
from US$1.78
|
980
in stock
|
Buy Now | |
Chip One Stop
from US$2.35
|
358
in stock
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
RS Americas
from US$3.15
|
-
|
Buy Now | |
TTI Europe
from US$1.43
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 7.364g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Stud Diameter | .656in, 16.66mm |
Barrel Inside Diameter | .129in, 3.277mm |
Overall Length | 48.16mm, 1.893in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | No |
Stud Size | 5/8, M16 |
Sealable | No |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 12-10 5/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 5/8 M16 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 320764 | Internal Number: 320764 | TE Connectivity | TE Store |
TERMINAL,SOLIS R 12-10 5/8 | Heilind Electronics |
Terminal, Ring Tongue, 5/8In, Crimp | Newark Electronics |
Terminals SOLISTRND RING 12-10 SIZE 5/8 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 6.64mm2 | Distrelec |
TERMINAL, RING TONGUE, 5/8", 10AWG | element14 |
Ring terminal,SOLISTRAND, M16, 12-10 AWG | RS |
Ring Tongue Terminal 10-12AWG 48.16mm 31.75mm Tin Loose Piece | Avnet America |
Ring terminal, SOLISTRAND, M16, 12-10 AWG | TE Connectivity 320764 | RS Americas |
Where can I find additional details, specifications and documents for a 320764?
Additional datasheets, footprints and schematics for 320764 are listed on our Part Details page. You can also find images and similar parts to 320764 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320764 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320764 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320764 fall under?
The 320764 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320764 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320764 you can contact the distributor directly for product support, shipping queries etc.
Is the 320764 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320764 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Heilind Electronics Asia have stock available or on a lead time for 320764.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320764 often in real-time on the comparison pages.
What if I can't find stock of 320764?
You can fill out our help required form which you can use to request a quote for 320764 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.