Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
27,062
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
27,062
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
27,062
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
27,062
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
21,177
in stock
|
Buy Now | |
Powell Electronics
from US$0.25
|
18,371
in stock
|
Buy Now | |
Electro Enterprises
from US$0.15
|
14,792
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
4,911
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
4,235
in stock
|
Buy Now | |
element14
from US$0.19
|
120
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | .723g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Barrel Inside Diameter | .085in, 2.16mm |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.04 – 2.62mm² |
Overall Length | 16.99mm, .668in |
Stud Diameter | 5mm, .197in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #10 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Terminal,solis R 16-14 10 |Amp Te Connectivity 320093 | Newark Electronics |
Terminals TERMINAL SOLIS R 16- | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 16-14 10 | Distrelec |
TERMINAL,SOLIS R 16-14 10 | Heilind Electronics |
Ring Tongue Terminal 14-16AWG 16.99mm 7.92mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, #10, CRIMP | element14 |
Connector RING 14-16 AWG #10 SOLIS | TE Connectivity 320093 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud Size | #10 |
Where can I find additional details, specifications and documents for a 320093?
Additional datasheets, footprints and schematics for 320093 are listed on our Part Details page. You can also find images and similar parts to 320093 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320093 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320093 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320093 fall under?
The 320093 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320093 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320093 you can contact the distributor directly for product support, shipping queries etc.
Is the 320093 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320093 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 320093.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320093 often in real-time on the comparison pages.
What if I can't find stock of 320093?
You can fill out our help required form which you can use to request a quote for 320093 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.