Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
7,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
141,483
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
81,772
in stock
|
Buy Now | |
Powell Electronics
from US$0.07
|
52,935
in stock
|
Buy Now | |
TE Store
from US$0.12
|
47,007
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
43,200
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
26,304
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
17,975
in stock
|
Buy Now | |
element14
from US$0.12
|
17,975
in stock
|
Buy Now | |
Farnell
from US$0.13
|
17,975
in stock
|
Buy Now | |
Boersig
from US$0.07
|
12,228
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
9,485
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
9,234
in stock
|
Buy Now | |
Sager
from US$0.06
|
4,230
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,214
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
1,463
in stock
|
Buy Now | |
Avnet Abacus
-
|
89,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.08
|
-
|
Buy Now | |
Electro Enterprises
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | .417g |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Splice Features | Standard |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Outside Diameter | .141in, 3.58mm |
Barrel Inside Diameter | 1.55mm, .061in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Material Thickness | .84mm, .033in |
Overall Length | 7.65mm, .301in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Serrated | Yes |
Accessory Type | Splice |
Wire/Cable Type | Copper |
Support Style | Non - Insulation Support |
Splice Type | Parallel Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Product Type | Splice |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
SPLICE,SOLIS PARA 22-16 | Heilind Electronics |
TE 34130 Solistrand Parallel Splice Tin 22-16AWG | Rapid Electronics |
SPLICE,SOLIS PARA 22-16 Splice Type: Parallel Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Parallel Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 34130 | Internal Number: 34130 | TE Connectivity | TE Store |
SPLICE SOLIS PARALLEL AWG22-16 | TTI Europe |
TE Connectivity - AMP Butt Splice Connector, Tinned Copper, 3.58mm | Distrelec |
Terminal, Parallel Splice #10 Crimp Blue | Newark Electronics |
TERMINAL, PARALLEL SPLICE #10 CRIMP BLUE | element14 |
Parallel splice, solistrand, 22-16 AWG | RS |
Terminals SPLICE 22-16 AWG | Sager |
Tip: butt splice | Transfer Multisort Elektronik |
Parallel Wire Splice Connector Tin Plated 22 - 16 AWG | TE Connectivity 34130 | RS Americas |
Splice Terminal 16-22AWG 7.65mm 3.58mm Tin Loose Piece | Avnet Abacus |
Solistrand 16-22 AWG Parallel Non-Insulated Splice Terminal | Future Electronics |
Parallel Splice, 22 - 16 AWG, 0.301 in. L, Non-Insulated, 1000 Loose Piece | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34130?
Additional datasheets, footprints and schematics for 34130 are listed on our Part Details page. You can also find images and similar parts to 34130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34130 fall under?
The 34130 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34130 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34130 you can contact the distributor directly for product support, shipping queries etc.
Is the 34130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34130 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Powell Electronics, TE Store and TTI Europe have stock available or on a lead time for 34130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34130 often in real-time on the comparison pages.
What if I can't find stock of 34130?
You can fill out our help required form which you can use to request a quote for 34130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.