Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
50
in stock
|
Buy Now | |
element14
from US$0.21
|
6,092
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,084
in stock
|
Buy Now | |
TE Store
from US$0.43
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.20
|
2,708
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
57
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .494g |
---|---|
Inspection Slot | Yes |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 2.36mm, .093in |
Overall Length | 11.33mm, .4461in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M2, #2 |
Shape Description | RING-048 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
TERMINAL, RING TONGUE, #2, CRIMP | element14 |
Terminal, Ring Tongue, #2, Crimp | Newark Electronics |
SOLIS R 22-16 COMM 22-18 MIL 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M2 #2 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 322927 | Internal Number: 322927 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #2, 16AWG | Farnell |
Ring Terminal, 22-16AWG, Solistrand, M2 | RS |
Ring Tongue Terminal 16-22AWG 11.33mm 4.62mm Tin Loose Piece | Future Electronics |
Solis R 22-16 Comm 22-18 Mil 2 | TE Connectivity 322927 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M2 |
---|---|
Stud Size - Imperial | #2, 2" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 322927?
Additional datasheets, footprints and schematics for 322927 are listed on our Part Details page. You can also find images and similar parts to 322927 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322927 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322927 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322927 fall under?
The 322927 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322927 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322927 you can contact the distributor directly for product support, shipping queries etc.
Is the 322927 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322927 have stock available?
Authorised distributors including element14, Newark Electronics, TE Store, Farnell and Chip One Stop have stock available or on a lead time for 322927.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322927 often in real-time on the comparison pages.
What if I can't find stock of 322927?
You can fill out our help required form which you can use to request a quote for 322927 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.