Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.65
|
75
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
1,962
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
654
in stock
|
Buy Now | |
TE Store
from US$0.77
|
320
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
75
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Distrelec
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.033g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Stud Diameter | 7.92mm, .312in |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | 1.07mm, .042in |
Overall Length | 25.5mm, 1.004in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | M8, 5/16 |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Non - Insulation Support |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
TERM,SOLIS R 12-10 5/16 | Heilind Electronics |
TERM,SOLIS R 12-10 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 8-33459-2 | Internal Number: 8-33459-2 | TE Connectivity | TE Store |
Terminals Term Solis R 12-10 5 |Amp Te Connectivity 8-33459-2 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 25.5mm 13.49mm Tin Loose Piece | Avnet America |
Terminal, ,Solis R 12-10 5/16 | TE Connectivity 8-33459-2 | RS Americas |
TE Connectivity - AMP Ring Terminal Tongue Straight 6mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 8-33459-2?
Additional datasheets, footprints and schematics for 8-33459-2 are listed on our Part Details page. You can also find images and similar parts to 8-33459-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-33459-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-33459-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-33459-2 fall under?
The 8-33459-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-33459-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-33459-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-33459-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-33459-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Chip One Stop have stock available or on a lead time for 8-33459-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-33459-2 often in real-time on the comparison pages.
What if I can't find stock of 8-33459-2?
You can fill out our help required form which you can use to request a quote for 8-33459-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.