Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0033457-0,
A27999-000 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
1,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
97,284
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
89,966
in stock
|
Buy Now | |
element14
from US$0.12
|
89,966
in stock
|
Buy Now | |
Farnell
from US$0.11
|
53,594
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
29,165
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
29,064
in stock
|
Buy Now | |
Powell Electronics
from US$0.11
|
21,783
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
19,600
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
16,720
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
16,214
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,094
in stock
|
Buy Now | |
Conrad
from US$5.00
|
7
in stock
|
Buy Now | |
Carlton-Bates
-
|
2,059
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Electro Enterprises
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Terminal Orientation | Offset |
Tongue Thickness | .039in, .99mm |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Overall Length | 19.43mm, .765in |
Stud Diameter | 5mm, .197in |
Barrel Inside Diameter | .129in, 3.277mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Stud Size | #10 |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 12-10 10 | Heilind Electronics |
Terminal, Ring Tongue, M10, 10Awg | Newark Electronics |
TERMINAL, RING TONGUE, M10, 10AWG | element14 |
Terminal Ring Tongue 12-10AWG Stud Sz 10, Solistrand Series | TE Connectivity 33457 | RS Americas |
Solistrand 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring terminal, SOLISTRAND, M5, 12-10 AWG | RS |
Tip: ring | Transfer Multisort Elektronik |
Terminal, Ring | Carlton-Bates |
Ring Tongue Terminal 10-12AWG 19.43mm 9.53mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | - |
---|---|
Stud Size - Imperial | #10, 0.197" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 33457?
Additional datasheets, footprints and schematics for 33457 are listed on our Part Details page. You can also find images and similar parts to 33457 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33457 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33457 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33457 fall under?
The 33457 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33457 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33457 you can contact the distributor directly for product support, shipping queries etc.
Is the 33457 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33457 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 33457.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33457 often in real-time on the comparison pages.
What if I can't find stock of 33457?
You can fill out our help required form which you can use to request a quote for 33457 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.