Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.55
|
1
in stock
|
Buy Now | |
element14
from US$29.02
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
TTI Europe
from US$0.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.037g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .039in, .99mm |
Overall Length | .808in, 20.52mm |
Barrel Inside Diameter | .129in, 3.277mm |
Stud Diameter | 5mm, .197in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-048 |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
Ring Tongue Terminal 10-12AWG 20.52mm 9.53mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 12-10 10 | TE Connectivity 31805 | RS Americas |
Where can I find additional details, specifications and documents for a 31805?
Additional datasheets, footprints and schematics for 31805 are listed on our Part Details page. You can also find images and similar parts to 31805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31805 fall under?
The 31805 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31805 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31805 you can contact the distributor directly for product support, shipping queries etc.
Is the 31805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31805 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 31805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31805 often in real-time on the comparison pages.
What if I can't find stock of 31805?
You can fill out our help required form which you can use to request a quote for 31805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.