Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
6,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
6,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
6,300
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
6,300
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now |
Weight per Piece | .98g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.04 – 2.62mm² |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .085in, 2.16mm |
Overall Length | .559in, 14.22mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Sealable | No |
Insulated | No |
Shape Description | RING-089 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminals Terminal Solis Rect 16-14 8 |Amp Te Connectivity 320815 | Newark Electronics |
Terminals TERMINAL SOLIS RECT 16-14 8 | Rapid Electronics |
TE Connectivity TERMINAL SOLIS RECT 16-14 6 Terminals TE | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Terminal, inal, Solis Rect 16-14 6 | TE Connectivity 320815 | RS Americas |
Where can I find additional details, specifications and documents for a 320815?
Additional datasheets, footprints and schematics for 320815 are listed on our Part Details page. You can also find images and similar parts to 320815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320815 fall under?
The 320815 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320815 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320815 you can contact the distributor directly for product support, shipping queries etc.
Is the 320815 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320815 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 320815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320815 often in real-time on the comparison pages.
What if I can't find stock of 320815?
You can fill out our help required form which you can use to request a quote for 320815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.