Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
3,408
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,408
in stock
|
Buy Now | |
element14
from US$0.30
|
3,408
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
TE Store
from US$0.56
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .205in, 5.21mm |
Wire Size | 1579 – 3947CMA, 16 – 14AWG, .8 – 2mm² |
Overall Length | 21.84mm, .86in |
Barrel Inside Diameter | 2.15mm, .085in |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-048 |
Stud Size | M5 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Solis R 16-14 M5 Rohs Compliant: Yes |Amp Te Connectivity 130128 | Newark Electronics |
SOLIS R 16-14 M5 | Heilind Electronics |
Ring Tongue Terminal 14-16AWG F 21.84mm 11.91mm Tin Loose Piece | Avnet America |
Solis R 16-14 M5 | TE Connectivity 130128 | RS Americas |
Special Order: SOLIS R 16-14 M5 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1579 – 3947 CMA Stud Size: M5 Closed Ring Tongue Terminal 16 – 14 AWG .8 – 2 mm² 1579 – 3947 CMA | Ring Terminal | Part Number: 130128 | Internal Number: 130128 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130128?
Additional datasheets, footprints and schematics for 130128 are listed on our Part Details page. You can also find images and similar parts to 130128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130128 fall under?
The 130128 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130128 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130128 you can contact the distributor directly for product support, shipping queries etc.
Is the 130128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130128 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 130128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130128 often in real-time on the comparison pages.
What if I can't find stock of 130128?
You can fill out our help required form which you can use to request a quote for 130128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.