Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Tab Thickness | .84mm, .033in |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Material Thickness | .031in, .79mm |
Overall Length | .68in, 17.3mm |
Barrel Inside Diameter | .061in, 1.55mm |
Tab Width | 17.3mm, .681in |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Insulated | No |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | TAB-001 |
Bullet Terminal | Without |
Operating Temperature Range | 170°C, 338°F |
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
Solis Tab 22-16 | TE Connectivity 323135 | RS Americas |
Special Order: SOLIS TAB 22-16 Crimp Wire Terminal Type: Tab Mating Tab Width: .681 in Mating Tab Width: 17.3 mm Mating Tab Thickness: .84 mm Mating Tab Thickness: .033 in Tab .681" 17.3 mm .84 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 323135 | Internal Number: 323135 | .681" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
10 Socket Stringlight - 100 #12/3With377 |Molex/woodhead 323135 | Newark Electronics |
Where can I find additional details, specifications and documents for a 323135?
Additional datasheets, footprints and schematics for 323135 are listed on our Part Details page. You can also find images and similar parts to 323135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323135 fall under?
The 323135 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 323135 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323135 you can contact the distributor directly for product support, shipping queries etc.
Is the 323135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323135 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 323135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323135 often in real-time on the comparison pages.
What if I can't find stock of 323135?
You can fill out our help required form which you can use to request a quote for 323135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.